The slotted cable trunking from SES Sterling is made from a rigid PC/ABS that is halogen free. It features side slots with base holes and a secure clip on cover. ,The break points on the bars and wiring channel floor allow for easy customisation for your cable job.
Rigid Grey PVC cable trunking,Side slotted and base holes,Break points on bars and channel floors,A secure clip on cover,Halogen free,Available in 2 metre lengths
Length = 2m
Width = 25 mm
Depth = 25mm
Trunking/Chain Type = Slotted Panel Trunking
Slot Type = Narrow
Material = Halogen Free PC/ABS
Colour = Grey
Fire Behaviour = Halogen Free, Self-extinguishing
Standards Met = EN 45545, NF F16-101/102-DIN 5510, UL 94 V-0
Series = GF-DIN-SH-A7/5
RS Components, Ltd. | |
---|---|
Product Category | Wiring Ducts |
Product Number | 1442135 |
Material | Halogen Free PC/ABS |