These mini wire saddles have a snap-in arrowhead mount for quick and easy installation.
Cable Clip, Wire Saddle Natural Arrowhead 0.260" L x 0.120" H (6.60mm x 3.05mm)
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.1mm RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
Product Number | MWSEA2-1-1-19 | RPC4443-ND | 66AJ4087 |
Product Name | Wire Saddle - Mini, Snap In, Arrowhead mount | Cable Supports and Fasteners | Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
Type | Wire Saddle | Wire Saddle |