Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Cable Clip, U-Type Black Fastener 1.000" (25.40mm)
SCREW MOUNT CABLE CLAMP, BLK, 1", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
Product Number | V-1010 | RPC1683-ND | 86AH0092 |
Product Name | Cable Clamps - Screw Mount, U Style | Cable Supports and Fasteners | Screw Mount Cable Clamp, Blk, 1, Pvc; Cable Clamp / Clip Type Essentra Components |
Material | PVC; Polyvinyl Chloride | PVC; Polyvinyl Chloride (PVC) |