NBK America LLC Free Cross Clamper FCFA-20C-20

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Cross Clamper - FCFA-20C-20 - NBK America LLC
King of Prussia, PA, USA
Free Cross Clamper
FCFA-20C-20
Free Cross Clamper FCFA-20C-20
A clamper that joints 2 shafts at any angle. Clamping type for one side. Mounting shaft, removing shaft and angle adjustment are easy. Moreover this does not scratch the shaft. Convenient for fixing of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw and hex socket set screw.
  • A clamper that joints 2 shafts at any angle.
  • Clamping type for one side. Mounting shaft, removing shaft and angle adjustment are easy. Moreover this does not scratch the shaft.
  • Convenient for fixing of side guide and sensors of the conveyance line.
  • Light aluminum and stainless steel with highly corrosion-resistant are standardized.
  • Compatible with both round shaft and square shaft.
  • All products are provided with hex socket head cap screw and hex socket set screw.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number FCFA-20C-20
Product Name Free Cross Clamper
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Free Cross Clamper - FCFS-12C-12 - NBK America LLC
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
View Details
Set Collar - with Installation Hole - Clamping Type - NSCS-12-15-MP2 - NBK America LLC
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.59 inch (15.0 mm)
View Details
Set Collar - with Installation Hole - Clamping Type - NSCS-13-10-CP2 - NBK America LLC
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.39 inch (10.0 mm)
View Details
Set Collar - Set Screw Type - NSC-8-6-C - NBK America LLC
Specs
Collar Type One Piece Set Screw
Units Metric
Width 0.24 inch (6.0 mm)
View Details