icotek GmbH EMC Shield Clamps LFZ|SKL

Description
LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting plates via screw. Advantages Integrated strain relief Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps - LFZ|SKL - icotek GmbH
Eschach, Germany
EMC Shield Clamps
LFZ|SKL
EMC Shield Clamps LFZ|SKL
LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting plates via screw. Advantages Integrated strain relief Optimal contact of the cable shielding Permanent and continuous pressure on the cable shield - no adjustment of the spring load required Cost effective solution

LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting plates via screw.

Advantages

  • Integrated strain relief
  • Optimal contact of the cable shielding
  • Permanent and continuous pressure on the cable shield - no adjustment of the spring load required
  • Cost effective solution
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Strain Reliefs
Product Number LFZ|SKL
Product Name EMC Shield Clamps
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 475182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Open Arm Clip
Diameter 0.386 inch (9.8 mm)
Material Aluminum; Aluminium
View Details
Chainfix Strain Relief Blocks -  - igus® inc.
Specs
Type Cable Bushing
Diameter 0.170 to 0.550 inch (4.32 to 13.97 mm)
Features Assortment Pack
View Details
Vinyl Coated Spring Clamps - HEYClip™ - PennEngineering®
Specs
Material Stainless Steel; Vinyl Coating
Number of Wires 2 #
View Details
Normal Profile Conduit POLYFLEX® - 1200267 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.016 inch (25.8 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details