O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-9100-750M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-9100-750M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-9100-750M
Flexible Cord/Cable Connector with Grip CGA-9100-750M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION 90 DEG MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • 90 DEG MALE CONNECTOR TYPE
  • 1 INCH NPT THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-9100-750M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

EMC Shield Clamps for Metal Sheet Edges, Pluggable- with or without Integrated Strain Relief - 36782.1 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Mounting foot: Spring steel
Diameter 0.118 inch (3 mm)
Length 1.12 inch (28.5 mm)
View Details
 - 1006475 - RS Components, Ltd.
RS Components, Ltd.
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details