Xoxide UV Brite Green Zip Ties (Bag of 10)- 4in. 70297

Suppliers

Company
Product
Description
Supplier Links
UV Brite Green Zip Ties (Bag of 10)- 4in. - 70297 - Xoxide
Malvern, PA, USA
UV Brite Green Zip Ties (Bag of 10)- 4in.
70297
UV Brite Green Zip Ties (Bag of 10)- 4in. 70297
Tie wraps offer a fast and economical way to securely position and hold wires, cables, or tubing in place while adding some color and style to your PC. Just add a UV light source to these wraps and they glow! Features: Economical Tough and Resilient True Color Match Sold in bags of 10.

Tie wraps offer a fast and economical way to securely position and hold wires, cables, or tubing in place while adding some color and style to your PC. Just add a UV light source to these wraps and they glow!
Features:

  • Economical
  • Tough and Resilient
  • True Color Match

Sold in bags of 10.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Cable Ties
Product Number 70297
Product Name UV Brite Green Zip Ties (Bag of 10)- 4in.
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
KBH Holder- for Hook-And-Loop Tapes - 61058 - icotek Corp
Specs
Material Polyamide
Length 1.5 inch (38 mm)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details