Black weather resistant cable ties, that are ideal for use where there are high UV levels such as in outdoor applications. All other specifications are as the standard Ty-Fast product.
. Features and benefits. ⢠UV-resistant cable tie. ⢠Flammability rating UL94 V-2. ⢠Halogen and silicone free
Length = 290mm
Width = 4.8 mm
Colour = Black
Material = Nylon 66
Type = Weather Resistant
Quantity = 100
UV Resistant = Yes
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Series = Ty-Fast
RS Components, Ltd. | |
---|---|
Product Category | Cable Ties |
Product Number | 233430 |
Material | Nylon 66 |