Standard cable ties available in a wide range of sizes and colours making them suitable for many applications including routing, bundling and securing of cables, pipes and hoses
Features and Benefits. ⢠Quick, simple fixing by hand or processing tool. ⢠Available in various materials, colours and sizes. ⢠Inside serration for a strong hold onto bundles. ⢠Operating temperature range: -40 to +85°C. ⢠Halogen free. ⢠Flame retardant (UL94 V2 rating)
Length = 200mm
Width = 4.6 mm
Colour = Yellow
Material = Nylon 66
Type = Non-Releasable
Quantity = 100
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Series = T50R
Tensile Strength = 225N
CABLE TIE, YELLOW, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Yellow; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Ties | Cable Ties |
Product Number | 219831 | 24M8835 |
Product Name | Cable Tie, Yellow, 200Mm, Pk100; Cable Tie Material Hellermanntyton | |
Material | Nylon 66 |