HellermannTyton 111-02159

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2319362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatproof cable ties made of Nylon 6.6. The Nylon 6.6 is frequently used when high mechanical strength, rigidity, good stability under heat and/or chemical resistance are required. It features inside serration for a strong hold around bundles. Suitable for bundling and securing cables, pipes and hoses. These cable ties can be used for almost any type of application. • High yield strength. • UL94V-2 Flammability. • High tensile strength with low insertion force. • Simple and quick to install. • Easy application either manually or with a processing tool Length = 205mm Width = 2.5 mm Colour = Natural Material = Nylon 66 Quantity = 100 Minimum Operating Temperature = -40°C Maximum Operating Temperature = +105°C Series = T18L Tensile Strength = 80N Maximum Bundle Diameter = 55mm

Heatproof cable ties made of Nylon 6.6. The Nylon 6.6 is frequently used when high mechanical strength, rigidity, good stability under heat and/or chemical resistance are required. It features inside serration for a strong hold around bundles. Suitable for bundling and securing cables, pipes and hoses. These cable ties can be used for almost any type of application.
• High yield strength. • UL94V-2 Flammability. • High tensile strength with low insertion force. • Simple and quick to install. • Easy application either manually or with a processing tool
Length = 205mm
Width = 2.5 mm
Colour = Natural
Material = Nylon 66
Quantity = 100
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C
Series = T18L
Tensile Strength = 80N
Maximum Bundle Diameter = 55mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 2319362
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

KBH Holder- for Hook-And-Loop Tapes - 61033 - icotek Corp
Specs
Material Polyamide
Length 1.69 inch (43 mm)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
 - 121618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; 316 Stainless Steel
Color Metallic
Length 8.86 inch (225 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details