NSI Industries LLC Standard Tie 4180

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 4180 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
4180
Standard Tie 4180
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 4 INCH 0.95 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.80 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 4 INCH
  • 0.95 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.80 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet
Standard Tie - 4180 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
4180
Standard Tie 4180
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 4 INCH 0.95 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.80 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 4 INCH
  • 0.95 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.80 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 4180
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

KBH Holder- for Hook-And-Loop Tapes - 61062.9005 - icotek Corp
Specs
Material Polyamide
Length 1.5 inch (38 mm)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
 - 1235028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Length 33.07 inch (840 mm)
Operating Temperature -40 to 300 C (-40 to 572 F)
View Details
Transparent Polyurethane Straps - C654746 - Kuriyama of America, Inc.
Specs
Material Polyurethane
View Details