Heavy Duty Cable Tie, 32.3in. Long,
Standard, Locking Black 9.65" (245.00mm) 0.350" (8.89mm) 175 lbs (79.40 kg)
CABLE TIE, 820MM, PA6.6, 175LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:820mm; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:245mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes
Heavy Duty Lasing Cable Tie, UL Recognized, Tensile Strength 120⁄170 lbs.
Galco Industrial Electronics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Cable Ties | Cable Ties | Cable Ties | Cable Ties |
Product Number | T150L0X2 | 1436-1457-ND | 75Y3465 | 70162707 |
Product Name | HTTN Cable Ties | Cable Ties and Zip Ties | Cable Tie, 820Mm, Pa6.6, 175Lb, Black; Cable Tie Material Hellermanntyton | Cable Tie; Black; 32 in.; 0.35 in.; 175lbs. Tensile Strength, Maximum |
Color | Black | Black |