Alpha Wire hook-up wire that is UL1007 listed and CSA TR-64 certified. The wire comprises stranded or solid tinned copper conductor with a PVC sheath that can withstand heats of up to +105°C. These properties also give the wire the ability to withstand abrasion and have a resistance to substances such as oil, solvents and chemicals. This hook-up wire is recommended for internal wiring of electrical or electronic equipment.
Cross Sectional Area = 0.81 mm²
Sheath Colour = Orange
Wire Style = UL1007
Core Strands = 16/0.25 mm
Insulation Material = PVC
Outer Diameter = 2.01mm
Length = 305m
Number of Strands = 16
Voltage Rating = 300 V
Size of Strands = 0.25 mm
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 1000ft, 3055 OR001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.
RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
Product Number | 1242671 | ALP3055-OR001 | 70136497 |
Product Name | 3055 OR001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft | Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.080 in.; -40 degC; 300 V; Orange | |
Rated Voltage | 300 volts | 300 volts | 300 volts |
Nominal Diameter | 0.0791 inch (2.01 mm) | 0.0790 inch (2.01 mm) | |
Wire Insulation | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride |
International | 0.8100 mm² (0.0013 in²) | ||
Stranding Type | 16 |