The 9510 flexible test lead wire is made with 105 x 34 tinned copper stranding for higher quality flexibility. This spool measures at 14 AWG with PVC (Polyvinyl Chloride) insulation. With 2 colors and 5 spool lengths available, you have a variety of options to fit your testing requirements.
E-Z-HOOK, a division of Tektest, Inc. | |
---|---|
Product Category | Hookup Wires |
Product Number | 9510 |
Product Name | 14 AWG, PVC Insulated, Wire Spool |
Rated Voltage | 1000 volts |
Nominal Diameter | 0.1450 inch (3.68 mm) |
Rated Temperature | 105 C (221 F) |
Wire Insulation | Polyvinyl Chloride |