Daburn Electronics & Cable Type MW Medium Wall Hook-Up Wire 2565

Description
One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof.

Suppliers

Company
Product
Description
Supplier Links
Type MW Medium Wall Hook-Up Wire - 2565 - Daburn Electronics & Cable
Dover, NJ, USA
Type MW Medium Wall Hook-Up Wire
2565
Type MW Medium Wall Hook-Up Wire 2565
One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof.

One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof.

Supplier's Site

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2565
Product Name Type MW Medium Wall Hook-Up Wire
Rated Voltage 1000 volts
Nominal Diameter 0.0640 to 0.1400 inch (1.63 to 3.56 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 065567-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-Up Wire - 2854/1 - Alpha Wire
Specs
Approvals CA Prop 65, MIL-W-16878E Type E, NEMA HP3-EXBEA, UL AWM 1213, UL VW-1
Rated Voltage 600 volts
Rated Temperature -60 to 200 C (-76 to 392 F)
View Details