MULTIFLEX-CP is a polyurethane, high flex, heavy-duty, oil-resistant, overall shielded, halogen-free, continuous flex multi-conductor drag chain cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is essential. Suitable for use in permanent flexing and stationary applications under high mechanical stress with free movements in dry, damp or wet areas. These halogen-free cables offer optimum service life and expanded temperature range commonly found in movable machinery, robotics, automated machine parts, cable tracks and multi-shift operations. Best for applications that require extreme bending stress and smallest bending radius possible with long travel distances. The tinned copper braid shield offers effective protection from both internal and external interference. The rugged PUR jacket offers high abrasion, tear resistance and adhesion-free qualities along with good chemical resistance to coolants and mineral oils. Outdoor installation is permitted due to the weather, ozone and UV-resistant outer jacket.
Mueller Group, Inc. (The) | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 241 MULTIFLEX-CP |
Product Name | MULTIFLEX-CP - PUR, Continuous Flex, Shielded |
Product Category | Cable |