9 Conductor Multi-Conductor Cable Black 20 AWG 98.43' (30.00m)
9 Conductor Multi-Conductor Cable Black 20 AWG 502.0' (153.0m)
9 Conductor Multi-Conductor Cable Black 20 AWG 16.40' (5.00m)
9 Conductor Multi-Conductor Cable Black 20 AWG 3.28' (1.00m)
DigiKey | |
---|---|
Product Category | Multiconductor Cables |
Product Number | T1418-30-ND |
Product Name | Multiple Conductor Cables |
Product Category | Cable |
Cable Jacket | Polyvinyl Chloride |
Cable Insulation | Polyvinyl Chloride |
Cable Conductor | Copper, Tinned |