Alpha Wire EcoCable® Mini 300 V Recyclable Cable 78002

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoCable® Mini 300 V Recyclable Cable - 78002 - Alpha Wire
Elizabeth, NJ, United States
EcoCable® Mini 300 V Recyclable Cable
78002
EcoCable® Mini 300 V Recyclable Cable 78002
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.

Supplier's Site Datasheet
 - 8324727 - RS Components, Ltd.
Corby, Northants, United Kingdom
The EcoCable Mini is designed for customers who require a smaller, lighter 300V cable. Fully recyclable cable and wire. High performance advantages. Benefits EcoCable line. 32% smaller, 44% lighter than standard 300 V PVC Cable. Easy installation. mPPE insulation and jacketing. Finely stranded conductors. Flexible. Effective in constrained spaces. Low outgassing in comparison to standard PVC. Halogen, phthalates, heavy metal free Number of Cores = 2 Cross Sectional Area = 0.0925 mm² Screened/Unscreened = Unscreened Length = 30m Outer Diameter = 2.39mm Sheath Colour = Grey Core Strands = 19/0.079 mm American Wire Gauge = 28 AWG Fire Behaviour = Halogen Free Voltage Rating = 300 V

The EcoCable Mini is designed for customers who require a smaller, lighter 300V cable.
Fully recyclable cable and wire. High performance advantages. Benefits EcoCable line. 32% smaller, 44% lighter than standard 300 V PVC Cable. Easy installation. mPPE insulation and jacketing. Finely stranded conductors. Flexible. Effective in constrained spaces. Low outgassing in comparison to standard PVC. Halogen, phthalates, heavy metal free
Number of Cores = 2
Cross Sectional Area = 0.0925 mm²
Screened/Unscreened = Unscreened
Length = 30m
Outer Diameter = 2.39mm
Sheath Colour = Grey
Core Strands = 19/0.079 mm
American Wire Gauge = 28 AWG
Fire Behaviour = Halogen Free
Voltage Rating = 300 V

Supplier's Site

Technical Specifications

  Alpha Wire RS Components, Ltd.
Product Category Multiconductor Cables Control and Instrumentation Cables
Product Number 78002 8324727
Product Name EcoCable® Mini 300 V Recyclable Cable
Product Category Cable
Cable Jacket 0.015" Wall, Nom.,Modified Polyphenylene Ether-PE
Cable Insulation 0.007" Wall, Nom. Modified Polyphenylene Ether-PE
Cable Conductor 28 (19/40) AWG Tinned Copper
Cable Shielding No Shielding; UNSHIELDED
Unlock Full Specs
to access all available technical data

Similar Products

Communication and Control Cable - 3213 - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.017" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC/ 0.003" Wall NYLON
View Details
Low Smoke Zero Halogen Communication and Control Cable - 1896/5L - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket 0.025" Wall, Nom.,Low Smoke Zero Halogen (LSZH)
Cable Insulation 0.016" Wall, Nom. Low Smoke Zero Halogen (LSZH)
View Details
Xtra-Guard® 2 Cable - 25054 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.032" Wall, Nom.,Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride; 0.016" Wall, Nom. PVC
View Details
Communication and Control Cable - 1292C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details