Alpha Wire's low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases.
Alpha Wire | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 1896/5L |
Product Name | Low Smoke Zero Halogen Communication and Control Cable |
Product Type | Multiconductor Cable |
Cable Jacket | 0.025" Wall, Nom.,Low Smoke Zero Halogen (LSZH) |
Cable Insulation | 0.016" Wall, Nom. Low Smoke Zero Halogen (LSZH) |
Cable Conductor | 20 (7/28) AWG TC |
Cable Shielding | No Shielding; UNSHIELDED |