Description
Triad chassis mount power single phase transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a wide variety of output voltages (see Technical Notes). The Series F-90 transformers are designed for use with silicon diode rectifiers to supply the DC voltages for transistors in their various applications. They are intended for use with full wave center tap or bridge rectifiers, but may be used with voltage doubler circuits at onehalf of the rated current.
PWR XFMR LAMINATED CHASSIS MT
PWR XFMR LAMINATED CHASSIS MT
Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers |
Product Number | F-90X | 237-2009-ND | F-90X |
Product Name | Chassis Mount - Universal 115 Volts Power Single PhaseTransformer | Power Transformers | Transformers - Power Transformers |
Transformer Type | Power Transformer; Single Phase Transformer | Power Transformer | Laminated Core |
Mounting | Chassis | Chassis | Chassis |
Primary Frequency | 50 / 60 Hz | ||
Single Phase Configuration | Dual | Single | |
Input Voltage | 230 volts | 115 volts | 115 volts |