Description
Triad offers a full choice of power supply single phase transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. These single phase transformers are single primary with single and multiple secondaries in standard size and weight configurations.
PWR XFMR LAMINATED 19.63VA CHAS
PWR XFMR LAMINATED 19.63VA CHAS
Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers |
Product Number | F-195X | 237-1928-ND | F-195X |
Product Name | Chassis Mount - Multiple Secondary Power Single Phase Transformer | Power Transformers | Transformers - Power Transformers |
Transformer Type | Power Transformer; Single Phase Transformer | Power Transformer | Laminated Core |
Mounting | Chassis | Chassis | Chassis |
Primary Frequency | 50 / 60 Hz | ||
Single Phase Configuration | Dual | Single | |
Input Voltage | 230 volts | 115 volts | 115 volts |