Features
PWR XFMR LAMINATED 75VA CHAS MT
PWR XFMR LAMINATED 75VA CHAS MT
Hammond Manufacturing Company Inc. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers |
Product Number | 166U5 | HM4454-ND | 166U5 |
Product Name | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers |
Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core |
Output Voltage | 5 volts | 5 volts | 5 volts |
Power Rating (VA) | 75 VA | 75 VA | 75 VA |
Standards / Compliance | RoHS | ||
Mounting | Chassis | Chassis |