Features
PWR XFMR LAMINATED 2.4VA TH
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 164E120 | HM4298-ND | 164E120 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 60 volts | 60 to 120 volts | |
| Power Rating (VA) | 2.4 VA | 2.4 VA | 2.4 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chip Transformer |