Description
Triad power single phase transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
PWR XFMR LAMINATED 1.5VA TH
PWR XFMR LAMINATED 1.5VA TH
POWER TRANSFORMER 34.0Vct@0.045A PCB MOUNT/F-160P RoHS Compliant: Yes
Triad Magnetics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | F-160P | F-160P | 237-1921-ND | 37B9004 |
Product Name | PC Mount - Single Primary, Dual Secondaries Power Single Phase Transformer | Transformers - Power Transformers | Power Transformers | Power Transformer 34.0Vct@0.045A Pcb Mount/f-160P Rohs Compliant Triad Magnetics |
Transformer Type | Industrial Control Transformer; Power Transformer; Single Phase Transformer | Laminated Core | Power Transformer | |
Mounting | PCB/SMD | PCB/SMD | Chip Transformer | |
Primary Frequency | 50 / 60 Hz | |||
Single Phase Configuration | Single | Single | ||
Input Voltage | 115 volts | 115 volts | 115 volts |