Coilcraft CPS
Miniature Flyback Transformer for PoE
POE60D-18L_
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Datasheet
Suppliers
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
- Operates at 250 kHz with 36 – 7 2 Volts input.
- Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Power Transformers |
Product Number
|
POE60D-18L_ |
Product Name
|
Miniature Flyback Transformer for PoE |
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
Cooling Method
|
Air
|
Mounting
|
PCB/SMD
|
Input Voltage
|
36 to 72 volts
|
Output Voltage
|
1.8 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis
Input Voltage
120 to 240 volts
Output Voltage
24 volts
View Details
Transformer Type
Flyback Transformer (FBT)
Mounting
Chip Transformer
View Details
Transformer Type
Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method
Air
Mounting
Stand Alone Unit/Metal Cabinet
View Details
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details