Audio Transformers / Signal Transformers A9619 AC Flyback For ON Semi NCP101X
Coilcraft CPS | Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Power Transformers | Power Transformers | Transformers |
Product Number | A9619-CL | A9619-CL | A9619-CL |
Product Name | Flyback Transformer for ON Semiconductor NCP101X | Flyback Transformers for ON Semiconductor NCP101X | Audio Transformers / Signal Transformers |
Transformer Type | Flyback Transformer (FBT); Power Transformer | Isolation | |
Cooling Method | Air | Air | |
Mounting | PCB/SMD | ||
Input Voltage | 85 to 130 volts | 85 to 130 volts | |
Output Voltage | 12 volts | 12 volts |