Coilcraft CPS
Flyback Transformer for PoE Applications
POE13P-50L_
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Datasheet
Suppliers
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
- Operates at 250 kHz with 36 – 7 2 Volts input.
- Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Power Transformers |
Product Number
|
POE13P-50L_ |
Product Name
|
Flyback Transformer for PoE Applications |
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
Cooling Method
|
Air
|
Mounting
|
PCB/SMD
|
Input Voltage
|
36 to 72 volts
|
Output Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis
Input Voltage
120 to 240 volts
Output Voltage
24 volts
View Details
Mounting
Chip Transformer
Input Voltage
230 volts
Output Voltage
6 volts
View Details
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Standards / Compliance
RoHS
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Input Voltage
230 to 575 volts
Power Rating (VA)
75 VA
View Details