3M 3M Scotchlok 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red 7000005801

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red - 30572 - Waytek, Inc.
Chanhassen, MN, United States
3M Scotchlok 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red
30572
3M Scotchlok 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red 30572
3M 054007-123132 SSE Insulated T-Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok Color: Red Insulation: Nylon Voltage Rating: 600VDC Wire Gauge 22-18 Ga. Temp. Rating: 221°F (105°C) Fastener Orientation: Female Flame retardant Make a quick connection with no wire stripping Simply insert the wire and crimp down with pliers Snap the mating connector into place on the T-Tap UL listed and CSA rated
  • 3M 054007-123132 SSE Insulated T-Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok
  • Color: Red
  • Insulation: Nylon
  • Voltage Rating: 600VDC
  • Wire Gauge 22-18 Ga.
  • Temp. Rating: 221°F (105°C)
  • Fastener Orientation: Female
  • Flame retardant
  • Make a quick connection with no wire stripping
  • Simply insert the wire and crimp down with pliers
  • Snap the mating connector into place on the T-Tap
  • UL listed and CSA rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30572
Product Name 3M Scotchlok 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
 - 1252001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Tab Terminals
Material Brass
View Details