RS Pro range of PCB mount tab terminals made from tin plated brass. These PCB mount tab connectors are available with vertical or right angle tab orientation angles.
Insulation = Uninsulated
Tab Thickness = 0.5mm
Tab Size = 2.8 x 0.5mm
Tab Width = 2.8mm
Mount Angle = 90°
Shrouded = Unshrouded
Contact Plating = Tin
Contact Material = Brass
Overall Length = 13.3mm
RS Components, Ltd. | |
---|---|
Product Category | Wire Terminals |
Product Number | 1252001 |
Terminal Type | Crimp Tab Terminals |