Waytek, Inc. Crystal Clear Heat Shrink Ring Terminal 31931, 16-14Ga., 3/8" Stud, Blue Stripe 31931

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Clear Heat Shrink Ring Terminal 31931, 16-14Ga., 3/8
Chanhassen, MN, United States
Crystal Clear Heat Shrink Ring Terminal 31931, 16-14Ga., 3/8" Stud, Blue Stripe
31931
Crystal Clear Heat Shrink Ring Terminal 31931, 16-14Ga., 3/8" Stud, Blue Stripe 31931
Crystal Clear Heat Shrink Ring Terminal 31931 Category: Ring Terminals 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal 45 degree barrel angle allows tubing to adhere to it and provides stronger seal Long ring terminal provides flush surface for maximum contact & allows ring terminal to be stacked Color-coded stripes identify wire Gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Brazed seam barrel ensures superior crimp performance Serrations in crimp barrel provide strong mechanical termination Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Ring Terminal 31931
  • Category: Ring Terminals
  • 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal
  • 45 degree barrel angle allows tubing to adhere to it and provides stronger seal
  • Long ring terminal provides flush surface for maximum contact & allows ring terminal to be stacked
  • Color-coded stripes identify wire Gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Brazed seam barrel ensures superior crimp performance
  • Serrations in crimp barrel provide strong mechanical termination
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31931
Product Name Crystal Clear Heat Shrink Ring Terminal 31931, 16-14Ga., 3/8" Stud, Blue Stripe
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

30943 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #10 Stud Size - 30943 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper
Features RoHS; Insulated
View Details
30782 1.5
Specs
Terminal Type Butt Terminal
Material Copper
Features RoHS; Heat Shrink Type; Insulated
View Details
30904 1/4
Specs
Terminal Type Ring Terminal
Material Copper
Features RoHS; Heat Shrink Type; Insulated
View Details
30565 Vinyl Female Bullet Connector, 12-10Ga. - 30565 - Waytek, Inc.
Specs
Terminal Type Bullet Terminal; Connector Pin
Features RoHS; Insulated
North American 12 to 10 AWG
View Details