Waytek, Inc.
30565 Vinyl Female Bullet Connector, 12-10Ga.
30565
Request a Quote
Email Supplier
Datasheet
Suppliers
30565 Vinyl Female Bullet Connector, 12-10Ga.
30565
30565 Vinyl Female Bullet Connector
Category: Bullet Connectors
Fully insulated Vinyl .195 bullet female quick connect
Wire Size: 12-10 Ga.
Stud Size: 0.195
Insulation Type: Fully insulated
Insulation Material: Vinyl
Material: Brass
Color: Yellow
- 30565 Vinyl Female Bullet Connector
- Category: Bullet Connectors
- Fully insulated Vinyl .195 bullet female quick connect
- Wire Size: 12-10 Ga.
- Stud Size: 0.195
- Insulation Type: Fully insulated
- Insulation Material: Vinyl
- Material: Brass
- Color: Yellow
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Wire Terminals |
Product Number
|
30565 |
Product Name
|
30565 Vinyl Female Bullet Connector, 12-10Ga. |
Terminal Type
|
Bullet Terminal; Connector Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Butt Terminal; Wire Connector
Material
Copper
Features
RoHS; Insulated
View Details
Terminal Type
Ring Terminal
Material
Copper
Features
Heat Shrink Type; Insulated
View Details