Configuration Features Number of Positions : 1 Side Protected : Yes
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 1.4 MM [.055 INCH ] Contact Working Range (Low) : .9 MM [.035 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold
Dimensions Product Length : 2.4 MM [.094 INCH ] Product Width : 1 MM [.039 INCH ] Uncompressed Height : 1.8 MM [.071 INCH ]
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 7000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Ultra Small - C-Clip
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 85 DEGF ]
Configuration Features
Number of Positions : 1
Side Protected : Yes
Contact Features
Contact Base Material : Stainless Steel
Contact Current Rating (Max) (AMP) : 1
Contact Underplating Material : Nickel
Contact Working Range (High) : 1.4 MM [.055 INCH ]
Contact Working Range (Low) : .9 MM [.035 INCH ]
PCB Contact Termination Area Plating Material : Gold
Point of Contact Area Plating Material : Gold
Dimensions
Product Length : 2.4 MM [.094 INCH ]
Product Width : 1 MM [.039 INCH ]
Uncompressed Height : 1.8 MM [.071 INCH ]
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 7000
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Scalable : No
Spring Finger Type : Ultra Small - C-Clip
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 85 DEGF ]