TE Connectivity Quick Disconnects 140896-2

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 140896-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
140896-2
Quick Disconnects 140896-2
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Product Length : 23.5 MM  [.925 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 992 - 1980 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Red Packaging Features Packaging Method : Box Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Product Length : 23.5 MM  [.925 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 992 - 1980

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Supplier's Site
 - 842220 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIDG insulated Faston 250 quick disconnect tab wire crimp terminals with a mating area interface of 6.35 x 0.81mm. These PIDG Faston 250 quick disconnect tab crimp connectors consist of a precision-formed metal wire barrel containing serrations which provide maximum contact and tensile strength after crimping. This barrel is enclosed in a copper sleeve and the whole is encased in a nylon colour coded insulation sleeve. These PIDG insulated Faston 250 quick disconnect wire tab terminals are available with different barrel lengths and diameters to accept various wire sizes. Red 0.3 - 1.5 mm². Blue 1 - 2.50 mm². Yellow 0.12 - 0.40 mm². Transparent 0.30 - 0.90 mm² Series = PIDG FASTON .250 Insulation = Insulated Insulation Material = Nylon Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1mm² Minimum Wire Size AWG = 20AWG Maximum Wire Size AWG = 17AWG Tab Thickness = 0.81mm Tab Width = 6.35mm Tab Size = 5.14mm²

PIDG insulated Faston 250 quick disconnect tab wire crimp terminals with a mating area interface of 6.35 x 0.81mm. These PIDG Faston 250 quick disconnect tab crimp connectors consist of a precision-formed metal wire barrel containing serrations which provide maximum contact and tensile strength after crimping. This barrel is enclosed in a copper sleeve and the whole is encased in a nylon colour coded insulation sleeve. These PIDG insulated Faston 250 quick disconnect wire tab terminals are available with different barrel lengths and diameters to accept various wire sizes.
Red 0.3 - 1.5 mm². Blue 1 - 2.50 mm². Yellow 0.12 - 0.40 mm². Transparent 0.30 - 0.90 mm²
Series = PIDG FASTON .250
Insulation = Insulated
Insulation Material = Nylon
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 17AWG
Tab Thickness = 0.81mm
Tab Width = 6.35mm
Tab Size = 5.14mm²

Supplier's Site
 - 1361649 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIDG insulated Faston 250 quick disconnect tab wire crimp terminals with a mating area interface of 6.35 x 0.81mm. These PIDG Faston 250 quick disconnect tab crimp connectors consist of a precision-formed metal wire barrel containing serrations which provide maximum contact and tensile strength after crimping. This barrel is enclosed in a copper sleeve and the whole is encased in a nylon colour coded insulation sleeve. These PIDG insulated Faston 250 quick disconnect wire tab terminals are available with different barrel lengths and diameters to accept various wire sizes. Red 0.3 - 1.5 mm². Blue 1 - 2.50 mm². Yellow 0.12 - 0.40 mm². Transparent 0.30 - 0.90 mm² Insulation = Insulated Tab Size = 5.14mm² Colour = Red Contact Plating = Tin Contact Material = Brass Overall Length = 23.5mm

PIDG insulated Faston 250 quick disconnect tab wire crimp terminals with a mating area interface of 6.35 x 0.81mm. These PIDG Faston 250 quick disconnect tab crimp connectors consist of a precision-formed metal wire barrel containing serrations which provide maximum contact and tensile strength after crimping. This barrel is enclosed in a copper sleeve and the whole is encased in a nylon colour coded insulation sleeve. These PIDG insulated Faston 250 quick disconnect wire tab terminals are available with different barrel lengths and diameters to accept various wire sizes.
Red 0.3 - 1.5 mm². Blue 1 - 2.50 mm². Yellow 0.12 - 0.40 mm². Transparent 0.30 - 0.90 mm²
Insulation = Insulated
Tab Size = 5.14mm²
Colour = Red
Contact Plating = Tin
Contact Material = Brass
Overall Length = 23.5mm

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 140896-2 842220 1361649
Product Name Quick Disconnects
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details