Penn-Union Corp. Compression Cable Lug BBLU040D

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU040D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU040D
Compression Cable Lug BBLU040D
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 5-13/16 INCH OVERALL LENGTH 2-1/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-19/T-470 DIE INDEX 3 INCH L X 1-13/22 INCH W X 0.19 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 5-13/16 INCH OVERALL LENGTH
  • 2-1/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-19/T-470 DIE INDEX
  • 3 INCH L X 1-13/22 INCH W X 0.19 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU040D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
 - 119182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Butt Terminal; Crimp Butt Splice Terminals
Material Copper; Copper
International ? to 6 mm2
View Details
Male Vertical Throughboard Terminal Pin, Ø1.75mm - H2183-01 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details