NSI Industries LLC Fork Lug S22-8V-L

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S22-8V-L - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S22-8V-L
Fork Lug S22-8V-L
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.827 INCH L X 0.315 INCH W S MODEL
  • LOCKING TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OVERALL DIMENSION 0.827 INCH L X 0.315 INCH W
  • S MODEL
Datasheet
Fork Lug - S22-8V-L - NSI Industries LLC
Huntersville, NC, USA
Fork Lug
S22-8V-L
Fork Lug S22-8V-L
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 0.827 INCH L X 0.315 INCH W S MODEL
  • LOCKING TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OVERALL DIMENSION 0.827 INCH L X 0.315 INCH W
  • S MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number S22-8V-L
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - OT-017F-M4 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Vertical Throughboard Terminal Pin, Spline Pin - H2083-01 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details