STANDARD TYPE
2 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
10 PER BOX STANDARD PACKAGE
3/8 INCH STUD SIZE
NYLON INSULATED INSULATION TYPE
DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH
R2 MODEL
STANDARD TYPE
2 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
10 PER BOX STANDARD PACKAGE
3/8 INCH STUD SIZE
NYLON INSULATED INSULATION TYPE
DIMENSION 2.086 INCH LENGTH X 0.602 INCH WIDTH
R2 MODEL