90 DEGREE, HORIZONTAL TYPE
BRONZE MATERIAL
1.594 INCH OVERALL LENGTH
4 AWG SOLID MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL 486A APPROVAL
1 CONDUCTOR(S)
0.328 INCH STUD SIZE
0.734 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
ROHS COMPLIANT
USED WITH OXIDE INHIBITOR COMPOUND