Blue Sea Systems Blue Sea Systems 2304 Mini BusBar 5 Gang, 100A, 10-32 Stud 2304

Description
Packaged for retail use only. For bulk product, see item 78255B (must be logged in to purchase bulk) Blue Sea Systems 2304 Mini BusBar Category: Busbars Manufacturer: Blue Sea Systems Great for limited space applications 300VDC or 48VDC Maximum Voltage 100A Continuous Rating 5 Screw Terminals and 2 Stud Terminals #10-32 Stud Terminal #8-32 Screw Terminal Reinforced polycarbonate base Tin-plated copper CDA 110/ UNS11000 bus material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 2304 Mini BusBar 5 Gang, 100A, 10-32 Stud - 78255 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 2304 Mini BusBar 5 Gang, 100A, 10-32 Stud
78255
Blue Sea Systems 2304 Mini BusBar 5 Gang, 100A, 10-32 Stud 78255
Packaged for retail use only. For bulk product, see item 78255B (must be logged in to purchase bulk) Blue Sea Systems 2304 Mini BusBar Category: Busbars Manufacturer: Blue Sea Systems Great for limited space applications 300VDC or 48VDC Maximum Voltage 100A Continuous Rating 5 Screw Terminals and 2 Stud Terminals #10-32 Stud Terminal #8-32 Screw Terminal Reinforced polycarbonate base Tin-plated copper CDA 110/ UNS11000 bus material

Packaged for retail use only. For bulk product, see item 78255B (must be logged in to purchase bulk)

  • Blue Sea Systems 2304 Mini BusBar
  • Category: Busbars
  • Manufacturer: Blue Sea Systems
  • Great for limited space applications
  • 300VDC or 48VDC Maximum Voltage
  • 100A Continuous Rating
  • 5 Screw Terminals and 2 Stud Terminals
  • #10-32 Stud Terminal
  • #8-32 Screw Terminal
  • Reinforced polycarbonate base
  • Tin-plated copper CDA 110/ UNS11000 bus material
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 78255
Product Name Blue Sea Systems 2304 Mini BusBar 5 Gang, 100A, 10-32 Stud
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATB-175B-2-01P - BlockMaster Electronics, Inc.
Specs
Terminal Block Type Power Distribution Blocks
# of Contacts 1
Voltage Rating 600 volts
View Details
Light Terminal Block - RLD - Schmersal Inc.
Specs
Termination Options Screw Clamp
Features Terminal Plug; Indicator Light
Approvals cULus, EAC
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details