Pluggable Terminal Blocks 16 Pos 5.08mm Invert Plug 24-12AWG Spring
PCB Terminal Block 1873498 - PCB Connectors - PCB Terminal Blocks
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 1873498 | 8877662 |
Product Name | Pluggable Terminal Blocks | |
Termination Options | Push-In | Spring Clamp |
Approvals | VDE Component Mark; C-UR-US, VDE, GOST-R | |
Terminal Block Type | Pluggable Terminal Blocks | |
# of Contacts | 16 | 16 |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |