PTDA 1.5/ 7-3.5 3.5mm 7way 24-16AWG - PCB Connectors - PCB Terminal Blocks
Fixed Terminal Blocks PTDA 1.5/ 7-3.5 7P 3.5MM FIXED
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 8019850 | 1724977 |
Product Name | Fixed Terminal Blocks | |
Mounting Options | PCB | |
Termination Options | Spring Clamp | Push-In |
# of Contacts | 7 | 7 |
Contacts Pitch | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) |
Orientation | 90° |