PCB Terminal Block 1759376 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks 14 Pos 5mm pitch Plug 24-12 AWG Screw
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 8820587 | 1759376 |
Product Name | Pluggable Terminal Blocks | |
Mounting Options | PCB | |
Termination Options | Screw Clamp | Screw Clamp; Screw |
# of Contacts | 14 | 14 |
Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
Voltage Rating | 630 volts | 250 volts |