PCB Terminal Block 1824243 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks 14 Pos 5.08mm pitch Plug 24-12 AWG Screw
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 8819815 | 1824243 |
Product Name | Pluggable Terminal Blocks | |
Mounting Options | PCB | |
Termination Options | Screw Clamp | Screw Clamp; Screw |
# of Contacts | 14 | 14 |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
Voltage Rating | 630 volts | 320 volts |