Fixed, angled wire-inlet, 5 mm pitch, 13 position
FCI | |
---|---|
Product Category | Terminal Blocks |
Product Number | 20020704-G131B01LF |
Product Name | Terminal Blocks, Fixed, Contact type=screw contact |
Termination Options | Screw Clamp |
Approvals | UL Listing Mark |
Operating Temperature | -40 to 115 C (-40 to 239 F) |
# of Contacts | 13 |
Contacts Pitch | 5.00 mm (0.20 inches) |