Barrier Terminal Blocks MAGNUM 1000
CONN BARRIER STRP 14CIRC 0.325"
VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | A102214L1 | A102214L1-ND |
Product Name | Barrier Terminal Blocks | Terminal Blocks - Barrier Blocks |
Terminal Block Type | Barrier Terminal Blocks | Barrier Block |
Mounting Options | PCB; Terminal Strip | |
Features | Positions Stamped | |
Approvals | RoHS Compliant | |
Operating Temperature | -40 to 105 C (-40 to 221 F) |