CONN BARRIER STRIP 12CIRCUIT
TERMINAL BLOCK STANDARD, 12 POSITION, 24-12AWG; No. of Positions:12Position
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 281-3306-ND | 17M8380 |
Product Name | Terminal Blocks - Barrier Blocks | Terminal Block Standard, 12 Position, 24-12Awg; No. Of Positions Weidmuller |
Mounting Options | Terminal Strip; Chassis, Panel | |
Features | Flange | |
Approvals | RoHS Compliant | |
Operating Temperature | -60 to 130 C (-76 to 266 F) |