For wire-to-board connections in industrial applications and where frequent wire terminations occur.
Features:
Barrier Terminal Blocks PCB Terminal, Front wire, 20 Pole, 5.08mm
Altech Corp. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 32.42 | 32.420 |
Product Name | US Pin Spacing Front Wire Entry Wire-to-Board Connections | Barrier Terminal Blocks |
Mounting Options | PCB | |
Termination Options | Screw Clamp | |
Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC | |
Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Barrier Terminal Blocks |
# of Contacts | 20 |