• Ideal for measuring core temperatures in compost piles, hay, soil, or grains
• 3" diameter dial for easy reading
• Calibrate with external reset screw
• Thermometers meet ASME B40.3 standards for leak- and fog-proof operation
• Tips are 0.25" dia for fast response
Cole-Parmer | |
---|---|
Product Category | Industrial Thermometers |
Product Number | GO-90585-30 |
Product Name | 30240A005A4HS - Digi-Sense Soil Thermometer, 24"L x 0.25" dia; 0-200F/ -15-90C |
Thermometer Type | Bimetal |