Waldom Electronics Specialty Toggle Switch 35-073-BU

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 35-073-BU - Waldom Electronics
Rockford, IL, USA
Specialty Toggle Switch
35-073-BU
Specialty Toggle Switch 35-073-BU
PADDLE HANDLE TYPE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.452 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING QUICK CONNECT, SOLDER TERMINAL TYPE POLYAMIDE TOGGLE MATERIAL GC[T] BRAND APPLICABLE STANDARD VDE STANDARD PACKAGING TYPE BULK
  • PADDLE HANDLE TYPE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.452 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • QUICK CONNECT, SOLDER TERMINAL TYPE
  • POLYAMIDE TOGGLE MATERIAL
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • STANDARD PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Toggle Switches
Product Number 35-073-BU
Product Name Specialty Toggle Switch
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

25 A Standard or Lighted Flat Handle Toggle Switches - 54107-01-BP - Littelfuse, Inc.
Specs
Switch Type Toggle
Toggle Actuator Wedge
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 2267079-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Dual Seal Waterproof Toggle Switches - S21AWB - NKK Switches
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Pole & Throw Specifications Double Pole, Single Throw
View Details
5 suppliers