TE Connectivity Toggle Switches 2267079-6

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Color : Red Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off On Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 7.37 MM  [.29 INCH ] Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Flame Rating Only Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Standard Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Color : Red Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off On Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 7.37 MM  [.29 INCH ] Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Flame Rating Only Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Standard Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2267079-6 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2267079-6
Toggle Switches 2267079-6
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Color : Red Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On Off On Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 7.37 MM  [.29 INCH ] Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Flame Rating Only Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Standard Toggle Switch Type : Toggle Termination Features Termination Type : Printed Circuit

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 10-48
  • Color : Red
  • Toggle Switch Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On Off On

Contact Features


  • Switch Contact Plating Material : Gold
  • Toggle Switch Contact Current Rating (AMP) : .4

Dimensions


  • Toggle Length : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Toggle Switch Voltage Rating (VAC) : 20
  • Toggle Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0
  • UL Rating : Flame Rating Only

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Standard
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Printed Circuit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 2267079-6
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Printed Circuit
Standards / Compliances RoHS; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-2-1-11-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 2-1520228-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers
Toggle Switches - 1-1437562-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details