TE Connectivity Toggle Switches 5-6437630-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Toggle Switches
5-6437630-0
Toggle Switches 5-6437630-0
Body Features Bushing Style : Unthreaded Bushing Thread Size : M12 x .75 Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On None (On) Contact Features Contact Base Material : Brass Contact Current Rating (AMP) : 20 Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250, 125 Operating Voltage (VDC) : 30 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Toggle Style : Baton

Body Features


  • Bushing Style : Unthreaded
  • Bushing Thread Size : M12 x .75
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On None (On)

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (AMP) : 20
  • Switch Contact Plating Material : Silver Alloy

Dimensions


  • Toggle Length : 17.48 MM  [.688 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250, 125
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Toggle
  • Toggle Style : Baton
Supplier's Site
Toggle Switches - 450-2174-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2174-ND
Toggle Switches 450-2174-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
5-6437630-0
Switches - Toggle Switches 5-6437630-0
SWITCH TOGGLE DPDT 20A 125V

SWITCH TOGGLE DPDT 20A 125V

Supplier's Site
Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity - 99X5341 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity
99X5341
Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity 99X5341
TOGGLE SWITCH, DPDT, 20A, 250V, PANEL; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:AW Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 20A, 250V, PANEL; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:AW Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 5-6437630-0 450-2174-ND 5-6437630-0 99X5341
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Momentary Momentary
Momentary Contact Switch Function On None (On) Momentary ON On-Mom
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267078-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle Switches - K1002796 - TE Connectivity
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825142-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 1-1825136-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
3 suppliers